EN
  • EN
  • DE

NRVUB1620CTT4G

Part No NRVUB1620CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description POWER RECTIFIER, ULTRA-FAST RECO / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 649491-NRVUB1620CTT4G
Ultra Librarian 3D Model Ultra Librarian NRVUB1620CTT4G CAD Model

Description

The NRVUB1620CTT4G from ON Semiconductor is a high-performance, ultrafast rectifier diode designed to meet the rigorous demands of modern electronic applications. This component is particularly suited for use in power supply circuits, where efficient and reliable diode performance is critical.

Key Features

  • Reverse Voltage: The NRVUB1620CTT4G boasts a reverse voltage of 200V, providing a robust barrier against voltage spikes and surges that can occur in electrical circuits.
  • Forward Current: With a forward current of 16A, this diode can handle significant power, making it suitable for high-power applications.
  • Ultrafast Recovery Time: The device features an ultrafast recovery time, minimizing power loss and improving efficiency in switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop ensures reduced power dissipation and higher efficiency, which is particularly important in power-sensitive designs.
  • Thermal Resistance: The diode comes with an excellent thermal resistance characteristic, which aids in maintaining stability and performance under varying thermal conditions.
  • Package: The NRVUB1620CTT4G is available in a D2PAK package, which is known for its compact size and ability to handle high thermal and electrical loads.

Applications

This diode is well-suited for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NRVUB1620CTT4G is no exception. It is manufactured to the highest standards to ensure reliability and durability in even the most challenging conditions. Whether used in commercial, industrial, or automotive applications, this diode provides the performance and reliability that professionals trust.

With its combination of speed, power handling, and thermal efficiency, the NRVUB1620CTT4G is an excellent choice for designers looking to optimize their power circuitry with a dependable rectifier solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5643 $62.5720
90+ $1.2837 $115.5330
140+ $1.2435 $174.0900
195+ $1.2034 $234.6630
250+ $1.1633 $290.8250
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess