EN
  • EN
  • DE

UF840G

Part No UF840G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387341-UF840G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF840G CAD Model

Description

The UF840G is a fast recovery rectifier diode manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for applications demanding efficient and rapid switching, minimizing power loss and optimizing system performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diode in inductive loads
  • DC-DC converters
  • Power inverters
  • Reverse polarity protection circuits

Features

  • Fast Recovery Time: Ensures rapid switching, reducing power losses and improving overall efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation, contributing to energy savings and reduced heat generation.
  • High Surge Current Capability: Provides resilience against voltage transients and surges.
  • High Reliability: Designed for stable and dependable performance in demanding environments.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Enhanced Efficiency: Fast recovery characteristics reduce switching losses and increase the overall efficiency of power electronic circuits.
  • Improved Reliability: High surge current capability ensures reliable operation even under harsh conditions.
  • Reduced Heat Generation: Low forward voltage drop minimizes power dissipation, leading to lower operating temperatures and increased component lifespan.
  • Optimized Design: Enables smaller and more efficient power supply designs.
  • Cost-Effective Solution: Offers a balance of performance and value for a diverse range of applications.

Additional Details

The UF840G typically has a forward current rating of approximately 4A and a reverse voltage rating of about 400V. This device is usually available in through-hole packages such as DO-201AD. The exact specifications may vary based on the manufacturer's datasheet, so consult the datasheet for precise recovery time and forward voltage drop values. This diode is well-suited for use in power supplies and inverters where high efficiency and fast switching are required. Its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess