EN
  • EN
  • DE

UK3018G-AL3-R

Part No UK3018G-AL3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 2.5V DRIVE SILICON N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1277056-UK3018G-AL3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UK3018G-AL3-R CAD Model

Description

The UK3018G-AL3-R is a high-performance, low-dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for a wide range of applications where a regulated power supply is required.

Applications:

  • Power Management in Portable Devices: Smartphones, tablets, and other battery-powered devices use the UK3018G-AL3-R for efficient voltage regulation.
  • Post Regulation for Switching Power Supplies: This LDO regulator is often used to clean up the output of switching power supplies, reducing noise and ripple.
  • Voltage Regulation in Microcontroller Applications: Microcontrollers and other digital circuits require a stable voltage supply, which the UK3018G-AL3-R provides.
  • Battery-Powered Equipment: The device is used in battery-powered equipment such as IoT devices and wearables.
  • Linear Regulation in Consumer Electronics: Used in Televisions and audio equipment to ensure a stable voltage supply.

Features:

  • Low Dropout Voltage: The UK3018G-AL3-R features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages, improving efficiency.
  • High Output Accuracy: This regulator provides a highly accurate output voltage, ensuring stable operation of the powered device.
  • Over Current Protection: Built-in overcurrent protection prevents damage to the regulator and the load in case of a short circuit or overload.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, which automatically shuts down the regulator if the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall cost and size of the application.

Benefits:

  • Improved Efficiency: The low dropout voltage and high efficiency of the UK3018G-AL3-R extend battery life in portable applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection features enhance the reliability of the device and the overall system.
  • Reduced Noise and Ripple: The regulator provides a clean and stable output voltage, reducing noise and ripple in the power supply.
  • Cost-Effective Solution: The device offers a cost-effective solution for voltage regulation in a wide range of applications.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces the number of external components required.

The UK3018G-AL3-R is typically available in a small surface-mount package. It's a fixed output LDO. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess