EN
  • EN
  • DE

UR133A-2.5V-C

Part No UR133A-2.5V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396139-UR133A-2.5V-C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UR133A-2.5V-C CAD Model

Description

The UR133A-2.5V-C is a positive voltage regulator from UTC (Unisonic Technologies Co., Ltd.) designed to deliver a stable 2.5V output. It is part of the UR133A series, offering fixed voltage regulation for various applications requiring a precise and reliable power source. The 'C' suffix likely denotes a specific characteristic such as tolerance, temperature grade, or packaging variant.

Applications:

  • Microcontroller Power: Provides stable 2.5V for microcontrollers ensuring proper function.
  • Sensor Excitation: Used as a precise voltage source for sensor excitation circuits.
  • Low-Voltage Digital Logic: Powers low-voltage digital circuits that operate at 2.5V.
  • Portable Devices: Found in battery-powered devices to regulate voltage.
  • Instrumentation: Used in test and measurement equipment requiring stable voltage references.

Features:

  • Fixed 2.5V Output: Delivers a consistent and accurate 2.5V output voltage.
  • Low Dropout: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects against excessive current draw from the output.
  • Thermal Shutdown: Shuts down the regulator if it overheats.
  • Short-Circuit Protection: Protects the regulator from short-circuit conditions.
  • High Accuracy: Provides a precise and reliable voltage regulation.

Benefits:

  • Stable and Reliable Power: Provides a steady 2.5V, crucial for sensitive electronic components.
  • Enhanced Reliability: Overcurrent, thermal, and short-circuit protection ensure safe operation and prolong the lifespan of both the regulator and the connected circuit.
  • Simplified Design: Requires few external components, simplifying circuit design.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Compact Footprint: Available in small packages, suitable for space-constrained applications.

Additional Details:

The UR133A-2.5V-C is typically available in surface-mount packages such as SOP or SOT. The 'C' designation may indicate a specific operating temperature range or a slightly tighter tolerance compared to other variants. External input and output capacitors are typically required for stability. Refer to the UTC datasheet for detailed electrical characteristics, including input voltage range, output current capability, dropout voltage, and thermal resistance. The datasheet will also specify the recommended capacitor values and the specific package dimensions. The datasheet is essential for ensuring proper application of the regulator.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess