EN
  • EN
  • DE

UR133AG-3

Part No UR133AG-3
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396147-UR133AG-3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AG-3 CAD Model

Description

The UR133AG-3 is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 3V output voltage from a higher input voltage. This regulator is part of the UR133 series, known for its low dropout voltage and efficient performance in various electronic applications.

Applications

  • Power supplies for microcontrollers: Providing regulated 3V power to operate microcontrollers in embedded systems.
  • Battery-powered devices: Regulating voltage in portable devices to maintain stable operation from battery sources.
  • Linear regulation in electronic circuits: Serving as a linear voltage regulator in various electronic circuits requiring a stable 3V supply.
  • Post regulation for switching power supplies: Providing a cleaner and more stable output voltage after a switching regulator stage.
  • Consumer electronics: Used in devices such as set-top boxes, DVD players, and other consumer electronics requiring a 3V rail.

Features

  • Fixed 3V output: Provides a precisely regulated 3V output voltage.
  • Low dropout voltage: Maintains regulation even with a small difference between input and output voltage.
  • Over-temperature protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Overcurrent protection: Limits the output current to protect the regulator and the load from damage.
  • Short circuit protection: Protects the regulator from damage in case of a short circuit at the output.
  • High accuracy: Offers precise voltage regulation, ensuring stable performance for connected devices.

Benefits

  • Stable power supply: Ensures consistent and reliable operation of electronic devices by providing a stable 3V output.
  • Protection against damage: Over-temperature, overcurrent, and short circuit protection features enhance the reliability and lifespan of the regulator and connected components.
  • Efficient regulation: Low dropout voltage allows for efficient voltage regulation, especially in battery-powered applications.
  • Easy integration: Simple design and standard packaging allow for easy integration into various electronic circuits.
  • Improved system reliability: Protects sensitive electronic components from voltage fluctuations and surges.

Additional Details

The UR133AG-3 typically comes in a through-hole package. Detailed specifications such as maximum input voltage, output current, dropout voltage, quiescent current, and operating temperature range can be found in the manufacturer's datasheet. It's crucial to consult the datasheet for specific electrical characteristics and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess