EN
  • EN
  • DE

UR133AL-1.8V-B

Part No UR133AL-1.8V-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396153-UR133AL-1.8V-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-1.8V-B CAD Model

Description

The UR133AL-1.8V-B is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. The 'AL' likely indicates a specific series within the UR133 family, and the '-B' suffix likely denotes a specific grade, version, or packaging option within that series. This could indicate tighter tolerances, improved temperature characteristics, or a different packaging compared to the base UR133AL-1.8V model. It is designed for applications requiring low voltage regulation at 1.8V.

Applications

  • Microcontroller Power Supplies: Regulating the power supply for microcontrollers that operate at 1.8V in embedded systems.
  • FPGA Core Voltage Regulation: Providing a stable 1.8V core voltage for Field-Programmable Gate Arrays (FPGAs).
  • Memory Power Supplies: Powering low-voltage memory chips requiring a stable 1.8V supply.
  • Battery-Powered Devices: Providing a regulated 1.8V supply for portable devices powered by batteries, particularly where 1.8V components are used.
  • Low-Voltage Logic Circuits: Powering various low-voltage digital logic circuits that operate at 1.8V.

Features

  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage, improving efficiency.
  • Over-Temperature Protection: Includes thermal shutdown to protect the regulator from overheating and potential damage.
  • Overcurrent Protection: Limits the output current to prevent damage to the regulator and connected devices in case of excessive load.
  • Short-Circuit Protection: Safeguards the regulator against damage caused by a short circuit at the output.
  • High Accuracy: Ensures a stable and accurate 1.8V output voltage, vital for sensitive low-voltage components.

Benefits

  • Stable 1.8V Power: Provides a consistent and reliable 1.8V supply, crucial for the proper operation of electronic circuits designed for this voltage level.
  • Enhanced Protection: Over-temperature, overcurrent, and short-circuit protection contribute to the robustness and longevity of the regulator and the overall system.
  • Efficient Voltage Regulation: Low dropout voltage enables efficient power conversion, particularly beneficial in battery-operated applications.
  • Easy Integration: The regulator can be easily integrated into various electronic circuits due to its standard packaging and straightforward design.
  • Improved System Reliability: Protects sensitive electronic components from voltage fluctuations and surges, improving overall system performance.

Additional Details

The UR133AL-1.8V-B is likely available in a standard through-hole or surface-mount package. Consult the manufacturer's datasheet for comprehensive specifications, including maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, and operating temperature ranges. Pay close attention to the datasheet for specific information related to the '-B' suffix designation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess