EN
  • EN
  • DE

UR133AL-3.3C

Part No UR133AL-3.3C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396160-UR133AL-3.3C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.3C CAD Model

Description

The UR133AL-3.3C is a fixed output voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Similar to other UR133AL-3.3 variants, it's designed to provide a stable 3.3V output voltage. The 'C' suffix typically denotes a specific characteristic such as a different operating temperature range, a different package option, or tighter specifications than the standard UR133AL-3.3 version. Checking the specific datasheet for this exact part number is necessary for complete details.

Applications:

  • Microcontroller power supplies: Regulating the voltage for microcontrollers, specifically in environments that might require a wider temperature range if 'C' signifies that.
  • Sensor power supplies: Providing a stable 3.3V supply for sensors in applications that might experience temperature fluctuations, depending on the 'C' characteristic.
  • Logic circuits: Powering 3.3V logic circuits, potentially where space constraints dictate a specific package (if 'C' relates to package).
  • Portable devices: Supplying regulated power in portable equipment; the 'C' could refer to lower power consumption or an extended battery life in extreme conditions.
  • Post-regulation: Using as a post-regulator to reduce ripple or noise in a power supply system.

Features:

  • Fixed 3.3V output voltage: Offers a precise and consistent output.
  • Low dropout voltage: Functions with a minimal difference between input and output voltages.
  • Overcurrent protection: Guards against excessive current draw.
  • Thermal shutdown protection: Shuts down to prevent overheating.
  • Short circuit protection: Protects against short-circuit conditions.
  • High ripple rejection: Reduces output voltage noise.
  • Potentially wider operating temperature range: The 'C' suffix may indicate an extended operating temperature compared to the standard model (Datasheet verification required).
  • Possibly different package type: 'C' might denote a smaller or more rugged package. (Datasheet verification required).

Benefits:

  • Stable and reliable power: Ensures consistent and reliable operation of connected devices.
  • Protection: Safeguards against current, thermal, and short circuit issues.
  • Improved Performance: Reduces noise and ripple, leading to better overall system performance.
  • Simplified Implementation: Relatively easy to integrate into circuits.
  • Cost Effective: Provides a robust power regulation solution at a competitive price.
  • Potential adaptation for specific environments: The 'C' version might be better suited for certain operating conditions.

Additional Details:

The UR133AL-3.3C, like other variants, will have a maximum input voltage and output current rating, and its datasheet should be consulted for specific values. Package styles such as TO-220, SOT-223, or TO-252 are likely. External capacitors will be needed for stability and optimal performance. The datasheet for the UR133AL-3.3C is essential to determine the exact meaning of the 'C' suffix and how it affects the device's specifications and application. Pay attention to the derating curves in the datasheet, which show how the maximum output current decreases as the ambient temperature increases. The datasheet should be consulted before using this part in a design.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess