EN
  • EN
  • DE

UR5595L-SH2-R

Part No UR5595L-SH2-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description DDR TERMINATION REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396189-UR5595L-SH2-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR5595L-SH2-R CAD Model

Description

The UR5595L-SH2-R is a low dropout (LDO) linear regulator from UTC (Unisonic Technologies Co., Ltd.). LDO regulators are essential components in modern electronic devices, providing stable and regulated voltage to sensitive circuits. This particular model is designed for applications where efficiency and low power consumption are critical requirements.

Applications

  • Mobile Devices: Used in smartphones, tablets, and wearables to regulate voltage for various components like processors, memory, and displays.
  • Battery-Powered Equipment: Ideal for battery-operated devices, such as remote controls and portable audio players, due to its low quiescent current.
  • Post-Regulation for Switching Regulators: Provides a cleaner output voltage after a switching regulator, reducing noise and ripple.
  • Microcontroller Power Supplies: Ensures a stable voltage for microcontrollers, essential for accurate and reliable operation.
  • Sensor Power Supplies: Used in sensor circuits to provide a stable and accurate supply voltage, improving sensor performance.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and connected circuits from excessive current flow.
  • Thermal Shutdown: Prevents damage to the regulator due to overheating.
  • Fixed Output Voltage: Provides a precise and stable output voltage without the need for external components.
  • SH2 Package: A compact surface-mount package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage significantly extend battery life in portable devices.
  • Improved System Reliability: Over-current and thermal shutdown features protect the regulator and the connected load from damage.
  • Simplified Circuit Design: Fixed output voltage reduces the number of external components needed, simplifying the design process.
  • Stable and Clean Power: Provides a stable and regulated output voltage, improving the performance of sensitive electronic components.
  • Compact Size: SH2 package allows for easy integration into small devices.

Additional Details

The exact output voltage of the UR5595L-SH2-R is typically fixed but must be confirmed with the datasheet. It's important to operate the regulator within the specified input voltage range and current limits. Consult the UTC datasheet for comprehensive specifications, including thermal characteristics and application recommendations. Proper heat sinking might be necessary depending on the load current and operating conditions. The SH2 package is designed for surface mount assembly, and proper soldering techniques should be followed to ensure reliable connection.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess