EN
  • EN
  • DE

UT3401ZG-AE3-R

Part No UT3401ZG-AE3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396663-UT3401ZG-AE3-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3401ZG-AE3-R CAD Model

Description

The UT3401ZG-AE3-R, manufactured by UTC (Unisonic Technologies Co., Ltd.), is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various switching applications. It is engineered to provide efficient power conversion and robust performance in demanding electronic circuits. This MOSFET is designed with specific characteristics optimized for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic devices to efficiently convert AC voltage to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels for various electronic components.
  • Motor Control Circuits: Integrated into motor control circuits to regulate the speed and torque of electric motors.
  • Battery Management Systems: Utilized in battery management systems for electric vehicles and portable devices to control charging and discharging processes.
  • Lighting Systems: Can be found in LED lighting systems for efficient power management and dimming capabilities.

Features

  • Low On-Resistance (RDS(on)): The UT3401ZG-AE3-R features a low RDS(on) value, minimizing power loss during switching and improving overall efficiency.
  • High Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency applications.
  • Avalanche Ruggedness: Capable of withstanding avalanche conditions, providing enhanced reliability and protection against voltage spikes.
  • Logic Level Gate Drive: Compatible with logic-level gate drive voltages, simplifying integration with microcontrollers and other control circuits.
  • Lead-Free Package: Available in a lead-free package, meeting environmental regulations and promoting sustainability.

Benefits

  • Improved Efficiency: The low RDS(on) and high switching speed contribute to improved energy efficiency in power conversion applications, reducing heat generation and power consumption.
  • Enhanced Reliability: The avalanche ruggedness and robust design ensure reliable operation in demanding environments, minimizing the risk of failure.
  • Simplified Integration: The logic-level gate drive simplifies integration with microcontrollers and other control circuits, reducing design complexity and time-to-market.
  • Compact Size: The compact package allows for space-saving designs, making it suitable for portable devices and high-density applications.
  • Compliance with Environmental Standards: The lead-free package ensures compliance with environmental regulations, promoting sustainability and reducing the environmental impact.

The UT3401ZG-AE3-R's technical specifications include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and operating temperature range. These specifications ensure the device's suitability for the intended applications and operating conditions. The device is typically available in a surface-mount package (e.g., SOT-23, TSOP), facilitating automated assembly and improving manufacturability.

Careful consideration of the device's thermal management is essential to ensure optimal performance and reliability. Adequate heat sinking and airflow may be required to dissipate heat generated during operation, especially in high-power applications. The datasheet provides detailed thermal resistance specifications to aid in thermal design.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess