EN
  • EN
  • DE

UT3P01ZG-AN3-R

Part No UT3P01ZG-AN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278484-UT3P01ZG-AN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3P01ZG-AN3-R CAD Model

Description

The UT3P01ZG-AN3-R is a P-channel enhancement mode MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage, high-speed switching applications. This MOSFET features a low on-resistance (RDS(on)), allowing for efficient power conversion and minimal heat dissipation.

Applications:

  • Load switching in portable devices.
  • Power management in battery-powered systems.
  • DC-DC converters.
  • Motor control circuits.
  • Backlight inverters.

Features:

  • P-Channel Enhancement Mode MOSFET.
  • Low On-Resistance (RDS(on)).
  • Low Gate Threshold Voltage (VGS(th)).
  • Fast Switching Speed.
  • Surface Mount Package.
  • Lead-Free Finish.

Benefits:

  • Enables efficient power conversion with low on-resistance.
  • Simplifies gate drive requirements with low gate threshold voltage.
  • Reduces switching losses with fast switching speed.
  • Facilitates compact designs with surface mount package.
  • Meets environmental regulations with lead-free finish.
  • Provides reliable performance in various applications.

Additional Details:

The UT3P01ZG-AN3-R is characterized by its low on-resistance, which minimizes power losses and improves overall efficiency in switching applications. Its low gate threshold voltage allows for easy driving from low-voltage logic circuits, simplifying system design. The fast switching speed reduces switching losses, further enhancing efficiency. The surface mount package enables compact designs, making it suitable for portable devices. The MOSFET is designed to withstand a wide range of operating conditions, providing reliable performance in various applications. Furthermore, the UT3P01ZG-AN3-R is manufactured with a lead-free finish, complying with environmental regulations and promoting sustainability. Its robust design and comprehensive features make it a versatile and reliable choice for a wide range of power management and switching applications.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess