EN
  • EN
  • DE

UT4957G-S08-R

Part No UT4957G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278548-UT4957G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4957G-S08-R CAD Model

Description

The UT4957G-S08-R is a P-Channel Enhancement Mode Power MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed for applications requiring efficient power switching, low on-resistance, and compact size. This MOSFET is commonly used in load switching, power management, and DC-DC converters.

Applications:

  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient voltage regulation.
  • DC-DC Converters: Used in DC-DC converters to step up or step down voltage levels.
  • Battery Management Systems: Used for charge and discharge control in battery-powered devices.
  • LED Lighting: Used in LED driver circuits for efficient current control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Drain Current (ID): Capable of handling significant current levels.
  • Logic Level Gate Drive: Allows direct interfacing with logic circuits.
  • Fast Switching Speed: Enables efficient switching performance.
  • Small Surface Mount Package (SOT-23-3): Provides a compact solution for space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance contributes to higher energy efficiency in power conversion circuits.
  • Reduced Power Dissipation: Minimizes heat generation, enhancing system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration into digital control systems.
  • Compact Solution: Small package size allows for dense board layouts.
  • Enhanced Thermal Performance: Provides good thermal characteristics for efficient heat dissipation.

The UT4957G-S08-R MOSFET's key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's critical to consult the manufacturer's datasheet for the most accurate and up-to-date specifications, including thermal characteristics and safe operating area (SOA) information. Proper thermal management, including the use of appropriate PCB layout and heat sinking techniques, may be necessary to ensure reliable operation at high current levels.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess