EN
  • EN
  • DE

UTC3308L

Part No UTC3308L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396768-UTC3308L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC3308L CAD Model

Description

The UTC3308L is a low-voltage, low-power, dual operational amplifier (op-amp) from UTC (Unisonic Technologies Co., Ltd.), optimized for single-supply operation in portable and battery-powered applications. Building upon the characteristics of the UTC3308, the 'L' variant emphasizes lower voltage operation, making it suitable for systems with limited power resources. It's designed for various analog signal processing tasks where energy efficiency and compact size are critical.

Applications

  • Low-Voltage Audio Amplification: Used in preamplifiers and headphone amplifiers specifically designed for low-voltage systems.
  • Portable Instrumentation: Employed in handheld measurement devices requiring low power consumption.
  • Active Filters in Battery-Powered Systems: Integrated into filter circuits for signal conditioning in portable devices.
  • Sensor Signal Conditioning: Utilized for amplifying and conditioning signals from sensors in low-power applications.
  • Voltage Regulators: Can be configured as voltage regulators in power management circuits.

Features

  • Low Voltage Operation: Designed for operation at lower supply voltages, typically 3V or less.
  • Low Power Consumption: Minimizes energy usage, extending battery life.
  • Low Input Bias Current: Reduces errors in high-impedance sensor circuits.
  • Low Offset Voltage: Ensures accurate signal amplification with minimal DC offset.
  • Dual Op-Amp: Contains two independent op-amps, saving board space.

Benefits

  • Extended Battery Life: Low power consumption is crucial for portable devices.
  • Accurate Signal Processing: Low input bias current and offset voltage ensure precision.
  • Space Saving: Dual op-amp in a single package reduces component count.
  • Versatile Applications: Suitable for a range of analog signal processing in low-voltage environments.
  • Cost-Effective Solution: Provides a practical solution for dual op-amp needs.

Additional Details

Key specifications of the UTC3308L include input voltage range, output voltage swing, and gain-bandwidth product, all optimized for low-voltage operation. The common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are important parameters for ensuring stable performance in noisy environments. The device is commonly available in SOIC and TSSOP packages, suitable for surface-mount technology and high-density circuit board designs. It finds applications in portable medical devices, wearable technology, and low-power IoT devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess