EN
  • EN
  • DE

UTC4558E-C

Part No UTC4558E-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396786-UTC4558E-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC4558E-C CAD Model

Description

The UTC4558E-C is a dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). Similar to the UTC4558E, it's a general-purpose amplifier known for stable performance. The "-C" suffix often indicates a specific grade or version, potentially relating to tighter tolerances, temperature range, or other performance characteristics. It contains two independent, high-gain operational amplifiers internally compensated for frequency response.

Applications:

  • Audio Amplifiers: Used in preamplifiers, active filters, and general audio amplification stages.
  • Signal Conditioning: Implemented in circuits for amplifying, buffering, and filtering analog signals.
  • Instrumentation: Can be used in instrumentation amplifiers or precision measurement circuits.
  • Control Systems: Used in feedback control loops and error amplifiers.
  • Active Filters: Designed into active filter circuits for shaping frequency responses.

Features:

  • Dual Operational Amplifiers: Includes two independent op-amps in a single IC package.
  • Internal Frequency Compensation: Ensures stability and simplifies circuit design.
  • High Open-Loop Gain: Provides substantial amplification for various applications.
  • Wide Supply Voltage Range: Operates over a relatively wide range of supply voltages.
  • Low Input Bias Current: Reduces errors caused by input bias currents.

Benefits:

  • Versatile: Suitable for a wide variety of analog circuit designs.
  • Stable: Internal frequency compensation contributes to stable operation.
  • Cost-Effective: Provides a cost-effective solution for dual op-amp requirements.
  • Compact: Integrates two amplifiers into one package.
  • Potentially Improved Performance: The "-C" version may offer enhanced performance characteristics compared to the standard UTC4558E.

The UTC4558E-C offers a reliable solution for many amplification needs. The internal frequency compensation eliminates the need for external components to maintain stability, simplifying the design process. The "-C" designation warrants reviewing the specific datasheet to understand any differences in performance characteristics compared to the standard UTC4558E. This will ensure that the device meets the application requirements. Precise values for voltage ranges, temperature coefficients, and other specifications are crucial for optimal implementation.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess