EN
  • EN
  • DE

UTCLD1117AL-ADJ-A

Part No UTCLD1117AL-ADJ-A
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841903-UTCLD1117AL-ADJ-A
Ultra Librarian 3D Model Ultra Librarian UTCLD1117AL-ADJ-A CAD Model

Description

The UTCLD1117AL-ADJ-A is an adjustable low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and adjustable output voltage from a higher input voltage with a low dropout voltage, making it suitable for battery-powered and portable applications.

Applications:

  • Battery Chargers
  • Post Regulators for Switching Supplies
  • Microprocessor Power Supplies
  • Portable Electronics
  • Linear Regulators

Features:

  • Adjustable Output Voltage: Output voltage can be set using external resistors.
  • Low Dropout Voltage: Typically 1.2V at 1A.
  • Output Current: Up to 1A output current capability.
  • Thermal Overload Protection: Shuts down the regulator in case of excessive heat.
  • Current Limiting: Prevents damage from short circuits.

Benefits:

  • Flexible Output Voltage: Adjustable output allows for use in various applications with different voltage requirements.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and improves efficiency, especially in battery-powered applications.
  • Overload Protection: Thermal overload and current limiting prevent damage, enhancing reliability.
  • Simple Implementation: Requires only a few external components for operation.
  • Compact Design: Available in small packages for space-constrained applications.

Additional Details:

The UTCLD1117AL-ADJ-A is typically available in SOT-223 and other surface-mount packages. The output voltage can be adjusted using a resistor divider connected to the feedback pin. Key specifications include an input voltage range of typically up to 15V, although this depends on the exact variant used, and a dropout voltage of around 1.2V at 1A. It is designed to operate within a wide temperature range. The low dropout voltage makes it particularly useful in applications where the input voltage is close to the desired output voltage, such as in battery-powered devices.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,183 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess