EN
  • EN
  • DE

W25Q80EWVT01

Part No W25Q80EWVT01
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842168-W25Q80EWVT01
Ultra Librarian 3D Model Ultra Librarian W25Q80EWVT01 CAD Model

Description

The W25Q80EWVT01 is an 8M-bit Serial Flash memory produced by Winbond Electronics. This device is specifically designed for applications requiring non-volatile storage in a compact and efficient package. Its SPI interface allows for easy integration with microcontrollers and processors, and its low power consumption makes it suitable for battery-powered devices. The W25Q80EWVT01 is commonly used for storing firmware, configuration data, and small amounts of user data.

Applications:

  • Embedded Systems: Used for storing boot code, configuration parameters, and application code in embedded systems.
  • IoT Devices: Provides non-volatile storage for sensor data, firmware updates, and device settings in IoT applications.
  • Wearable Devices: Stores application code, user data, and system settings in wearable devices.
  • Consumer Electronics: Used in devices like set-top boxes, digital cameras, and audio players for storing firmware and configuration data.
  • Industrial Control Systems: Stores program code, calibration data, and configuration settings in industrial control equipment.

Features:

  • 8M-bit (1MB) Memory Capacity: Offers sufficient storage for various applications.
  • Standard SPI Interface: Simplifies integration with microcontrollers and processors.
  • Dual/Quad SPI Support: Enables faster data transfer rates compared to standard SPI.
  • High Clock Frequency: Allows for quick read and write operations.
  • Low Power Consumption: Extends battery life in portable applications.
  • Page Program: Enables efficient writing of data in page-sized units.
  • Sector Erase/Block Erase: Provides flexible memory management options.
  • Software and Hardware Write Protection: Prevents accidental data corruption.
  • Data Retention: Ensures long-term data storage reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • High Performance: Delivers fast read and write speeds for efficient data access.
  • Reliable Storage: Ensures data integrity with robust error correction and data retention capabilities.
  • Low Power Operation: Minimizes power consumption, extending battery life.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Flexible Memory Management: Enables efficient memory utilization with sector and block erase options.
  • Cost-Effective: Provides a reliable non-volatile memory solution at a competitive price.

Additional Details: The W25Q80EWVT01 operates within a voltage range of 2.7V to 3.6V and is available in various package options, including SOIC and WSON. It is designed to operate over an industrial temperature range, making it suitable for use in harsh environments. This memory device is a popular choice for applications requiring a balance of performance, reliability, and low power consumption.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess