EN
  • EN
  • DE

UTCLD1117L-3.0V-C

Part No UTCLD1117L-3.0V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396872-UTCLD1117L-3.0V-C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCLD1117L-3.0V-C CAD Model

Description

The UTCLD1117L-3.0V-C is a low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and regulated 3.0V output voltage. The 'L' likely denotes a specific feature or revision of the LD1117 family. This regulator is commonly employed in applications requiring a reliable 3V power supply.

Applications

  • Microcontroller power supplies
  • Low-voltage digital logic circuits
  • Portable electronic devices
  • Battery-powered systems
  • Post-regulation for switching power supplies

Features

  • Fixed 3.0V output voltage: Provides a precise and stable 3.0V power supply.
  • Low dropout voltage: Operates efficiently with a small difference between input and output voltage.
  • Output current of 800mA (typical): Delivers sufficient power for many applications.
  • Over-temperature protection: Protects the regulator from overheating.
  • Current limiting: Prevents excessive current draw, safeguarding the regulator and the connected load.
  • Available in various packages (refer to datasheet for the '-C' package variant).

Benefits

  • Stable and accurate 3.0V power supply: Ensures reliable operation of connected devices.
  • Efficient power regulation: Minimizes energy waste and heat generation.
  • Integrated protection features: Enhances reliability and prevents damage from common electrical faults.
  • Ease of implementation: Requires minimal external components.
  • Suitable for diverse environments: Operates within a wide temperature range.
  • Durable design: Constructed with high-quality components for long-term performance.

Additional Details

The UTCLD1117L-3.0V-C requires an input voltage slightly higher than 3.0V to maintain regulation (e.g., 4V to 12V, depending on the load current and dropout voltage). Consult the datasheet for the precise dropout voltage specification at the required output current. Proper input and output bypass capacitors (typically ceramic or tantalum) are essential for stability. The package type ('-C' variant) influences thermal performance and mounting requirements. Always consult the official UTC datasheet for complete electrical characteristics, application guidelines, recommended component values, and package details.

Careful PCB layout is critical for optimal performance, particularly regarding thermal management. Ensure adequate heat sinking, especially when operating at higher input voltages and output currents. Follow the datasheet's recommendations for capacitor selection and placement to guarantee stable operation and minimize noise.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess