EN
  • EN
  • DE

UTT30N06L-TN3-R

Part No UTT30N06L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278709-UTT30N06L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT30N06L-TN3-R CAD Model

Description

The UTT30N06L-TN3-R is an N-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency power switching applications.

Applications:

  • DC-DC converters
  • Motor control
  • Power management
  • Load switching
  • Synchronous rectification

Features:

  • Drain-Source Voltage (VDS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 30A
  • On-Resistance (RDS(on)): 17 mΩ (typical) @ VGS=10V
  • Gate Charge (Qg): 15 nC (typical)
  • Fast Switching Speed
  • Lead-Free Finish, RoHS Compliant
  • Operating Temperature Range: -55°C to +175°C
  • Available in TO-252 package
  • Avalanche energy tested

Benefits:

  • High efficiency due to low on-resistance.
  • Fast switching speed reduces switching losses.
  • High current capability supports demanding applications.
  • Wide operating temperature range ensures reliable operation in harsh environments.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The UTT30N06L-TN3-R power MOSFET is designed for efficient and reliable operation in power switching circuits. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The high current capability makes it suitable for high-power applications. The device is available in a TO-252 package, which provides good thermal performance. The UTT30N06L-TN3-R provides a reliable and cost-effective solution for a wide range of power switching applications. It is designed to withstand avalanche conditions.

The 60V drain-source voltage and 30A continuous drain current make it suitable for many different power supply circuits. The low gate charge minimizes drive requirements. The wide operating temperature range makes it suitable for use in demanding environments. The UTT30N06L-TN3-R is a reliable and versatile power MOSFET.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess