The UZ1084L-2.5V is a low dropout linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 2.5V output voltage with a low dropout voltage. This regulator is ideal for applications requiring a clean and reliable 2.5V supply from a slightly higher input voltage.
Applications:
- Post regulators for switching power supplies.
- Powering microcontrollers and digital logic circuits.
- Voltage regulation in portable devices.
- Linear regulation for sensitive analog circuits.
- Powering communication interfaces like transceivers.
Features:
- Low Dropout Voltage: Ensures stable regulation even when the input voltage is close to the output voltage.
- 2.5V Fixed Output Voltage: Provides a precise and consistent output voltage.
- High Output Current Capability: Designed to supply sufficient current for a variety of applications.
- Over-Temperature Protection: Protects the regulator from overheating and potential damage.
- Current Limiting: Prevents excessive current draw and protects the load.
Benefits:
- Stable and Reliable 2.5V Supply: Ensures consistent performance of connected devices.
- Efficient Power Conversion: Minimizes power loss due to low dropout voltage.
- Overload Protection: Enhances system reliability and prevents damage from excessive current or temperature.
- Simplified Design: Requires few external components for operation.
The UZ1084L-2.5V is commonly used in applications where a stable 2.5V power supply is needed, such as powering microcontrollers, memory chips, and other digital logic. Typical specifications include a dropout voltage of around 1.3V at the maximum rated current, current limiting around 1.5A, and thermal shutdown protection at approximately 150°C. It's available in various surface mount packages like TO-252 or TO-263, and is RoHS compliant and lead-free.