EN
  • EN
  • DE

UZ1085G-ADJ

Part No UZ1085G-ADJ
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396933-UZ1085G-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1085G-ADJ CAD Model

Description

The UZ1085G-ADJ is an adjustable output, low dropout linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). Similar to other adjustable regulators, it provides flexibility in setting the output voltage through the use of external resistors. The UZ1085G-ADJ offers a higher current capability compared to its UZ1084 counterparts, making it suitable for applications with more demanding power requirements. The 'G' likely signifies a different package or improved performance characteristic.

Applications:

  • Adjustable power supplies for various electronic devices.
  • Post-regulation in switching power supplies.
  • High-current linear regulation.
  • Battery charging circuits.
  • Powering FPGAs and microprocessors.

Features:

  • Adjustable Output Voltage: Output voltage can be set using external resistors.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • High Output Current Capability: Provides sufficient current for demanding loads (typically up to 3A or more).
  • Over-Temperature Protection: Prevents thermal damage in high-load or high-temperature scenarios.
  • Current Limiting: Protects the regulator and connected load from excessive current draw.

Benefits:

  • Flexibility: Adjustable output voltage allows for a wide range of applications.
  • Stable Power: Provides a consistent and reliable output voltage.
  • Efficient Regulation: Low dropout voltage minimizes power loss and improves efficiency.
  • Robust Protection: Over-temperature and current limiting features enhance reliability.
  • Simplified Design: Requires only a few external components for operation.

The UZ1085G-ADJ is often used in applications requiring a configurable voltage source with significant current drive. The adjustment is achieved by using an external resistor divider. The dropout voltage will typically be around 1.3V at its rated max current. It is commonly packaged in TO-220 or TO-263 packages for efficient heat dissipation. Like other UTC components, it's RoHS compliant and lead-free.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess