EN
  • EN
  • DE

UZ1086L-1.8V

Part No UZ1086L-1.8V
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396947-UZ1086L-1.8V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1086L-1.8V CAD Model

Description

The UZ1086L-1.8V is a low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is specifically designed to provide a stable and accurate 1.8V output voltage, making it suitable for a wide range of applications requiring a 1.8V power rail.

Applications:

  • Core Voltage Regulation for Microprocessors: Provides the necessary 1.8V supply for the core of certain microprocessors and microcontrollers.
  • Memory Power Supplies: Powers low-voltage memory chips such as DDR2 and DDR3 SDRAM.
  • Digital Logic Circuits: Supplies a stable 1.8V voltage to digital logic circuits and ASICs.
  • Portable Electronics: Used in smartphones, tablets, and other mobile devices that require a 1.8V rail.
  • Low-Power Microcontrollers: Powers low-power microcontrollers that operate at 1.8V.

Features:

  • Fixed 1.8V Output Voltage: Provides a precise and stable 1.8V output without the need for external resistors.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • High Accuracy: Delivers a stable 1.8V output voltage with minimal deviation.
  • Available in various packages: Usually offered in TO-220, TO-252, and TO-263 packages for different power dissipation requirements.

Benefits:

  • Stable 1.8V Power: Provides a clean and reliable 1.8V power supply, crucial for sensitive electronic components.
  • Protection: Built-in protection features prevent damage from overcurrent and over-temperature conditions.
  • Simplified Design: Fixed output voltage simplifies the design process as no external resistors are required for voltage setting.
  • Improved Efficiency: Low dropout voltage improves efficiency, especially when the input voltage is close to 1.8V.
  • Easy Implementation: Requires minimal external components, making it easy to integrate into various circuits.

Additional Details:

The UZ1086L-1.8V typically requires input and output capacitors for stability. Refer to the datasheet for recommended capacitor values and specifications. Dropout voltage is typically around 1.3V at the rated current. The operating temperature range typically spans from -40°C to +125°C. Maximum input voltage should be verified in the datasheet, but is generally around 30V. Output current is typically 3A.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess