EN
  • EN
  • DE

UT611024JC-15

Part No UT611024JC-15
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396676-UT611024JC-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT611024JC-15 CAD Model

Description

The UTRON UT611024JC-15 is a high-performance, low-power static random-access memory (SRAM) chip designed for embedded systems and other applications demanding fast data access and low power consumption. This SRAM provides a reliable and efficient memory solution with its fully static operation and TTL compatible I/O.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Cache Memory
  • Test and Measurement Equipment

Features

  • Fast Access Time: 15ns access time for quick data retrieval, boosting system performance.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-powered applications.
  • Single 5V Power Supply: Simplifies power supply requirements and design.
  • TTL Compatible Inputs/Outputs: Ensures easy integration with standard logic circuits.
  • Three-State Outputs: Facilitates memory expansion by allowing multiple devices to share the same data bus.
  • Fully Static Operation: Eliminates the need for clock or refresh cycles, simplifying control logic and reducing power consumption.

Benefits

  • Enhanced System Performance: Fast access times reduce latency and improve overall system responsiveness.
  • Extended Battery Life: Low power consumption maximizes the operational time of battery-powered devices.
  • Simplified Design: Easy interfacing with standard logic devices streamlines system design and reduces development time.
  • High Reliability: Static operation minimizes the risk of data loss and improves system stability.
  • Cost-Effective Solution: Provides a balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications.

Technical Specifications

The UT611024JC-15 is organized as 128K x 8 bits. It operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device is available in a variety of packages, including a ceramic DIP (dual in-line package). It operates over a wide temperature range, making it suitable for use in a variety of environments.

This SRAM is commonly used in applications where high speed and low power consumption are critical factors. Its fast access time makes it ideal for cache memory applications, while its low power consumption makes it well-suited for battery-powered devices and other energy-sensitive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess