EN
  • EN
  • DE

UT62256SC-70

Part No UT62256SC-70
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396709-UT62256SC-70
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT62256SC-70 CAD Model

Description

The UT62256SC-70 is a 262,144-bit low power CMOS static RAM organized as 32,768 words by 8 bits. The 'SC' likely refers to a small outline package, though confirmation through the datasheet is recommended. This SRAM is designed for applications where minimizing power consumption is beneficial, particularly in portable and embedded systems. It is fabricated using high-performance, high-reliability CMOS technology.

Applications:

  • Portable computers
  • Embedded microcontrollers
  • Industrial control systems
  • Telecommunications equipment
  • Cache memory

Features:

  • Low power consumption: Minimizes power draw in both active and standby modes.
  • Fast access time: Features a 70ns access time for quick data retrieval.
  • Single 5V power supply: Operates from a single 5V power supply.
  • Fully static operation: No clock or refreshing required.
  • Tri-state outputs: Allows for easy memory expansion.
  • Data retention voltage: Low data retention voltage for battery backup operation.
  • CMOS technology: High noise immunity and low power dissipation.

Benefits:

  • Extended battery life: Low power consumption prolongs the operational life of battery-powered devices.
  • High-speed performance: Fast access time enables quick data processing and system responsiveness.
  • Simplified system design: Single power supply and fully static operation reduce design complexity.
  • Reliable data storage: Stable memory storage ensures data integrity.
  • Easy integration: Tri-state outputs simplify memory expansion and interfacing with other devices.

Additional Details:

The UT62256SC-70 is available in a variety of packages, including SOP and TSOP. The operating temperature range is typically -40°C to +85°C. Detailed electrical characteristics, including operating voltage range, input/output voltage levels, and timing parameters, are available in the datasheet.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Via
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess