EN
  • EN
  • DE
  • IT

SI7114DN

Part No SI7114DN
Manufacturer Vaishali Semiconductor
Description N-Channel 30-V (D-S) Fast Switching MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vaishali Semiconductor
Win Source Part Number 1249397-SI7114DN
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI7114DN CAD Model

Description

The SI7114DN is a P-Channel MOSFET manufactured by Vishay Semiconductor. This MOSFET is designed for high-efficiency power management applications. It features a low on-resistance (RDS(on)) and a fast switching speed, making it suitable for synchronous rectification, DC-DC converters, and load switching applications. The device is available in a compact PowerPAK® SO-8 package, which optimizes thermal performance and minimizes board space.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency by replacing rectifier diodes with MOSFETs.
  • DC-DC Converters: Employed in power supplies to efficiently convert voltage levels.
  • Load Switching: Utilized for controlling power to various loads in electronic systems.
  • Battery Management Systems: Integrated into battery chargers and protectors for efficient power management.
  • Power Inverters: Used in inverters to convert DC power to AC power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • P-Channel MOSFET: Allows for easy drive circuitry.
  • PowerPAK® SO-8 Package: Provides excellent thermal performance and minimizes board space.
  • Halogen-Free: Complies with environmental standards.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to energy savings and lower operating costs.
  • Compact Design: Enables the development of smaller and more portable devices.
  • Improved Thermal Performance: Dissipates heat effectively, ensuring reliable operation.
  • Simplified Circuit Design: Reduces the number of external components required, simplifying system design.
  • Enhanced System Reliability: Provides robust performance, ensuring continuous operation in demanding environments.

Technical Specifications:

The SI7114DN typically features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of up to -10A. The on-resistance (RDS(on)) is typically less than 12 mΩ at VGS = -10V. The gate-source threshold voltage (VGS(th)) is typically between -1V and -3V. The operating temperature range is generally from -55°C to +150°C. The device is available in a PowerPAK® SO-8 package, which optimizes thermal performance and minimizes board space. Furthermore, it is RoHS compliant and halogen-free, meeting environmental standards.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6972 $66.2340
230+ $0.5718 $131.5140
355+ $0.5536 $196.5280
485+ $0.5368 $260.3480
625+ $0.5188 $324.2500
840+ $0.4644 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess