EN
  • EN
  • DE

VI-201-DP-RC-S

Part No VI-201-DP-RC-S
Manufacturer Varitronix international limited
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 2 DIG 2 X 1 REFLECTIVE / Character Display Module Reflective 7-Segment TN - Twisted Nematic 27.90mm x 30.50mm x 2.80mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED Character and Numeric
Mfr Varitronix
Series VI-201
Package Bulk
Number of Characters 2
Display Format 2 x 1
Character Format 7-Segment
Display Type TN - Twisted Nematic
Display Mode Reflective
Character Size 12.70mm H x 7.62mm W
Outline L x W x H 27.90mm x 30.50mm x 2.80mm
Viewing Area 21.10mm L x 16.00mm W
Voltage - Supply 3V
Temperature Range - Operating -10°C ~ 60°C
Base Product Number VI-201
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1340299-VI-201-DP-RC-S
Ultra Librarian 3D Model Ultra Librarian VI-201-DP-RC-S CAD Model

Description

The Varitronix VI-201-DP-RC-S is a reflective LCD module with a 2x1 character format and a 7-segment display.

  • Display Format: 2x1
  • Display Type: 7-Segment
  • Operating Temperature: -10 to 60 degrees Celsius
  • Voltage Supply: 3V
  • Supplier: Varitronix

You May Also Be Interested in

WINSTAR Display Co., Ltd.
16X2 PMOLED IC WS0012 YLW 1.23\
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
Character OLED Display 20x2
Need more? Email Us
WINSTAR Display Co., Ltd.
Character Display LCD 40x2, 40x2
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
OLED MODULE 40 DIG 20X2 PASSIVE
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess