The ME4626 from VBsemi is an N-Channel enhancement mode MOSFET designed for high-efficiency power switching applications. This MOSFET is engineered to minimize on-state resistance and gate charge, resulting in reduced power losses and improved overall system efficiency. It is suitable for a variety of applications requiring fast switching and efficient power management.
Applications
- Synchronous Rectification
- DC-DC Converters
- Power Management in Portable Devices
- Motor Control
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- High Avalanche Ruggedness
- Lead-Free and RoHS Compliant
Benefits
- High Efficiency: The low RDS(on) minimizes conduction losses, increasing overall efficiency in power switching applications.
- Fast Switching: Enables efficient operation at high frequencies, reducing switching losses.
- Compact Design: Suitable for compact and space-saving designs due to its efficient performance.
- Reliable Operation: High avalanche ruggedness ensures reliable performance even under transient conditions.
- Environmentally Compliant: RoHS compliance ensures minimal environmental impact.
Technical Specifications: The ME4626 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 15A, and an RDS(on) of approximately 8 mΩ at VGS = 10V. It is typically available in a PDFN3.3x3.3 or similar surface-mount package. These specifications make it well-suited for synchronous rectification and other high-efficiency power conversion applications. The device's optimized design ensures minimal power dissipation and efficient thermal management.