EN
  • EN
  • DE

VL812-Q7

Part No VL812-Q7
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 088510-VL812-Q7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VL812-Q7 CAD Model

Description

The Via VL812-Q7 is a USB 3.0 hub controller. It expands the number of available USB 3.0 ports on a computer system, allowing users to connect multiple USB devices simultaneously. It is designed for integration into USB hubs, docking stations, and other applications requiring multiple USB ports.

Applications:

  • USB Hubs
  • Docking Stations
  • Monitor Hubs
  • Embedded Systems
  • Desktop Computers

Features:

  • USB 3.0 Compliant: Supports SuperSpeed USB data transfer rates up to 5Gbps.
  • Four Downstream Ports: Provides connectivity for up to four USB 3.0 devices.
  • Integrated USB Transceiver: Reduces BOM (Bill of Materials) cost and simplifies design.
  • Multiple Transaction Translator (MTT): Provides dedicated bandwidth for each port, ensuring consistent performance even with multiple devices connected.
  • Over-Current Protection: Protects the host system and connected devices from damage due to over-current conditions.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
  • Low Power Consumption: Optimized for power efficiency.

Benefits:

  • Increased Connectivity: Expands the number of available USB 3.0 ports, allowing users to connect more devices.
  • Improved Performance: MTT ensures consistent performance even with multiple devices connected.
  • Easy Integration: Simplifies the design of USB hubs and docking stations.
  • Wide Compatibility: Works with a variety of USB devices.
  • Reliable Operation: Over-current protection safeguards the host system and connected devices.

The VL812-Q7 is typically packaged in a QFN (Quad Flat No-Leads) package. Its integrated USB transceiver reduces the need for external components, lowering the overall system cost. The MTT feature ensures that each connected device receives adequate bandwidth, preventing performance bottlenecks. The over-current protection adds an extra layer of safety, preventing damage from faulty devices or excessive power draw. The VL812-Q7 is an essential component for creating reliable and high-performance USB hubs and docking stations.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,947 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess