EN
  • EN
  • DE

VT6103X

Part No VT6103X
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400273-VT6103X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT6103X CAD Model

Description

The VT6103X, manufactured by Via Technologies, is a 10/100 Mbps Fast Ethernet PHY transceiver designed to facilitate network connectivity in a variety of devices. As a physical layer transceiver, it manages the physical interface between a device's Media Access Controller (MAC) and the network medium, typically twisted-pair cabling.

Applications

  • Network Interface Cards (NICs)
  • Embedded systems with Ethernet capabilities
  • Routers and switches
  • Print servers
  • Industrial automation systems with networking requirements
  • Media converters and extenders

Features

  • Supports 10BASE-T and 100BASE-TX Ethernet standards
  • Auto-negotiation for automatic speed and duplex configuration
  • MII (Media Independent Interface) support for flexible MAC connectivity
  • Integrated DSP for enhanced signal integrity
  • Low power consumption for energy-efficient operation
  • LED indicators for link status and activity monitoring
  • IEEE 802.3u compliant to ensure interoperability
  • Wake-on-LAN (WoL) support for remote system activation

Benefits

  • Provides reliable and high-speed Ethernet connectivity
  • Simplifies network integration through auto-negotiation
  • Offers versatile MAC connectivity options with MII support
  • Improves signal quality and reduces noise with integrated DSP
  • Extends battery life and minimizes power consumption
  • Enables easy monitoring and troubleshooting with LED indicators
  • Guarantees compatibility with standard Ethernet networks
  • Facilitates remote system management with WoL support

The VT6103X Fast Ethernet PHY transceiver is designed to deliver robust and efficient network connectivity. Its support for both 10BASE-T and 100BASE-TX Ethernet standards ensures compatibility with a wide range of network infrastructures. The auto-negotiation feature streamlines network integration by automatically detecting and configuring the optimal speed and duplex settings, eliminating the need for manual configuration.

The MII interface provides flexibility in connecting to various MAC implementations. The integrated Digital Signal Processing (DSP) enhances signal integrity, minimizing noise and improving overall network performance. Low power consumption makes the VT6103X suitable for battery-powered applications and other energy-sensitive environments.

LED indicators provide real-time feedback on link status and network activity, facilitating quick and easy troubleshooting. Compliance with IEEE 802.3u standards guarantees interoperability with other Ethernet-enabled devices. The Wake-on-LAN (WoL) functionality enables remote system activation, allowing for efficient power management and remote maintenance capabilities. Overall, the VT6103X is a comprehensive solution for integrating Fast Ethernet connectivity into a wide array of devices and systems.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8538 $64.8830
80+ $1.5211 $121.6880
120+ $1.4738 $176.8560
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2359 $352.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess