The VIA VT6202 is a highly integrated USB 2.0 host controller designed to provide high-speed connectivity for various USB devices. It is a single-chip solution that supports up to four downstream ports, enabling simultaneous communication with multiple USB peripherals. The VT6202 is commonly used in motherboards, add-in cards, and embedded systems to provide robust and reliable USB connectivity. Its compatibility with the USB 2.0 standard ensures seamless operation with a wide range of USB devices, including storage devices, input devices, and multimedia peripherals.
Applications:
- Motherboards: Integrated into desktop and laptop motherboards to provide USB 2.0 connectivity for peripherals such as keyboards, mice, printers, and storage devices.
- Add-in Cards: Used in PCI and PCIe add-in cards to expand the number of USB ports available on a computer system.
- Embedded Systems: Integrated into embedded devices requiring USB connectivity, such as industrial control systems, point-of-sale terminals, and medical equipment.
- External Hard Drive Enclosures: Provides USB 2.0 connectivity for external hard drives, enabling high-speed data transfer between the hard drive and the computer.
Features:
- USB 2.0 Compliant: Complies with the USB 2.0 specification, supporting data transfer rates of up to 480Mbps (High-Speed).
- Four Downstream Ports: Supports up to four downstream USB ports, allowing simultaneous connection of multiple USB devices.
- Integrated Transceivers: Includes integrated USB transceivers, reducing the need for external components and simplifying the design.
- PCI Interface: Utilizes a PCI interface for easy integration with computer systems and embedded platforms.
- Root Hub: Functions as a USB root hub, providing the necessary control and management functions for USB devices.
- Hot-Plugging Support: Supports hot-plugging and unplugging of USB devices without requiring a system restart.
Benefits:
- High-Speed Data Transfer: Provides high-speed data transfer rates of up to 480Mbps, enabling fast and efficient communication with USB 2.0 devices.
- Multiple Device Support: Supports multiple USB devices simultaneously, increasing the flexibility and usability of the system.
- Easy Integration: The integrated transceivers and PCI interface simplify the design and manufacturing process, reducing development time and costs.
- Wide Compatibility: Compatible with a wide range of USB devices, ensuring seamless operation and ease of use.
- Reliable Performance: Designed for reliable and stable performance, providing consistent and dependable USB connectivity.
Additional Details:
The VT6202 typically supports standard USB protocols and device classes. It features power management capabilities to reduce energy consumption when USB devices are idle. The chip also incorporates diagnostic features to aid in troubleshooting USB connectivity issues. Furthermore, the VT6202 supports overcurrent protection on each port, preventing damage to the host system or connected devices. Its robust design ensures reliable operation in diverse operating conditions, making it a versatile solution for a variety of USB connectivity applications. The VT6202 is often paired with USB device controllers to create complete USB solutions.