EN
  • EN
  • DE

BCM48BF120T300A00

Part No BCM48BF120T300A00
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description Bus Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Vicor Corporation
Series VI Chip BCM
Packaging Tray
Type Bus Converter Module
Number of Outputs 1
Input Voltage MIN 38V
Voltage Input MAX 55V
Voltage - Output 1 12V
Current - Output (Maximum) 30A
Power (Watts) 300W
Voltage - Isolation 2.25kV (2250V)
Applications ITE (Commercial)
Features Remote On/Off, UVLO
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Mounting SMD
Package Module
Size 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Win Source Part Number 1152194-BCM48BF120T300A00
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Family Name BCM48BF120T300A00
Introduction Date March 02, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BCM48BF120T300A00 CAD Model

Description

The Vicor Corporation VI Chip BCM48BF120T300A00 is a bus converter module that operates under an ambient temperature range of -40°C to 125°C.

  • Features: Remote On/Off and UVLO
  • Package: module
  • Application: ITE (Commercial)
  • Mounting Type: SMD
  • Power Output: 300W
  • Efficiency: 96%
  • Voltage Output: 12V
  • Isolation Voltage: 2.25kV (2250V)
  • Output: Single
  • Dimensions: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
  • Series: VI Chip BCM
  • Category: Power Supplies - Board Mount
  • Input Voltage Range: 38V to 55V
  • Maximum Output Current: 30A
  • Estimated EOL Date: 2024

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.5951 $117.5951
2+ $113.8017 $227.6034
3+ $110.0084 $330.0252
4+ $98.6282 $394.5128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess