EN
  • EN
  • DE

EMC NB-VS6F-200 - EMC 200GB 3.5in SAS SSD for VNX

Part No EMC NB-VS6F-200 - EMC 200GB 3.5in SAS SSD for VNX
Manufacturer EMC
Catalog Hard Drives
Description EMC 200GB 3.5in SAS SSD for VNX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400230-EMC NB-VS6F-200 - EMC 200GB 3.5in SAS SSD for VNX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NB-VS6F-200 - EMC 200GB 3.5in SAS SSD for VNX CAD Model

Description

The EMC NB-VS6F-200 represents a significant advancement in solid-state drive technology, tailored for the EMC VNX storage family. With 200GB of storage, this 3.5-inch SAS SSD provides a balance between capacity and performance for enterprise applications. Employing flash storage technology, this drive delivers exceptional read/write speeds, drastically reducing data access times compared to traditional spinning hard disk drives (HDDs), making it an ideal choice for applications requiring high-speed data retrieval such as database management, virtualization, and high-performance computing. Featuring a Serial Attached SCSI (SAS) interface, the NB-VS6F-200 ensures reliable, high-speed data transfers at 6Gb/s, facilitating swift movement of large data volumes between storage components and the host system. This capability is critical for enterprises that rely on timely data analytics and decision-making. Designed for easy integration into existing VNX arrays, this SSD aligns with the diverse storage requirements of businesses, enabling them to leverage the benefits of flash storage without significant infrastructure overhauls. Its 3.5-inch form factor ensures compatibility with standard storage bays, providing a straightforward upgrade path for systems initially set up with traditional hard drives. By incorporating SSDs like the NB-VS6F-200 into their storage infrastructure, organizations can achieve lower latency, improved IOPS (Input/Output operations per second), and reduced power consumption, translating to lower operational costs and enhanced system performance. Additionally, solid-state drives offer greater reliability and durability over HDDs, as they contain no moving parts, reducing the risk of mechanical failures and data loss. In conclusion, the EMC NB-VS6F-200 SAS SSD is a powerful, efficient, and reliable storage solution for EMC VNX storage systems, offering improved performance, reduced data access times, and enhanced energy efficiency, making it a valuable asset for businesses aiming to optimize their data storage operations.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess