EN
  • EN
  • DE

M-FIAM3M21

Part No M-FIAM3M21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FIAM "M" M270 3A LP SLOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307064-M-FIAM3M21
Category Power Supplies - Board Mount Board Mount Power Supply Accessories
Manufacturer Vicor Corporation
Packaging Bulk
Part Status Active
Filter Type EMI Filter
Voltage Rating 180 VDC to 375 VDC
Current Rating 3 A
Mounting Style Through Hole
Termination Style Solder Pin
Capacitance 22 uF
Ultra Librarian 3D Model Ultra Librarian M-FIAM3M21 CAD Model

Description

  • EMI filtering: MIL-STD-461E [b] 
  • Transient protection: MIL-STD-704E/F
  • Environments: MIL-STD-810, MIL-STD-202
  • Environmental stress screening 
  • Low-profile mounting options 
  • Output current up to 3A
  • Mini-sized package 
  • Inrush current limiting

You May Also Be Interested in

Vicor Corporation
AC HARMONIC ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
VI-HAM-EM
Lowest to $42.0201
Vicor Corporation
MOD HARMONIC ATTENUATOR
Lowest to $40.3395
Vicor Corporation
HB VE-HAM-CL ROHS
Lowest to $352.4355
Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
VI-HAMD-CM
Need more? Email Us
Vicor Corporation
VI-AWW-EU 24V 200W IAM
Need more? Email Us
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess