EN
  • EN
  • DE

QPI-5LZ

Part No QPI-5LZ
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FILTER 24V 14A ACTIVE EMI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Active
Accessory Type Input EMI Filter
For Use With/Related Products DC DC Converters
Base Product Number QPI-5
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 846874-QPI-5LZ
Ultra Librarian 3D Model Ultra Librarian QPI-5LZ CAD Model

Description

The 846874-QPI-5LZ is an input EMI filter accessory from Vicor Corporation.

  • Series: Picor QuietPower
  • Application: DC DC Converters
  • Package: Tube
  • Function: Filter Input Power
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: QPI-5
  • Product Status: Active
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Vicor Corporation
HB VI-HAM-EL
Need more? Email Us
Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
URAM "C" LPG SLOT
Need more? Email Us
Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
HB VE-HAM-IL ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAMD-EL ROHS
Need more? Email Us
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.6790 $78.6790
2+ $76.2203 $152.4406
3+ $73.7616 $221.2848
4+ $71.3029 $285.2116
5+ $63.9267 $319.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess