EN
  • EN
  • DE

V300B5C200AL

Part No V300B5C200AL
Manufacturer Vicor Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vicor Corporation
Win Source Part Number 397196-V300B5C200AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V300B5C200AL CAD Model

Description

The V300B5C200AL is a DC-DC converter module manufactured by Vicor Corporation. It belongs to Vicor's Maxi series, known for its high power density and efficient power conversion. This module is designed to provide a regulated 5V output from a nominal 300V DC input, delivering a power output of 200W. It is commonly used in various industrial, telecommunications, and aerospace applications requiring reliable and isolated power.

Applications:

  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Providing isolated power for telecom infrastructure, including base stations and networking devices.
  • Aerospace Applications: Supplying power for avionics systems and other critical airborne equipment.
  • Medical Equipment: Used in medical devices requiring isolated and regulated power.
  • Military Systems: Powering various electronic systems used in defense applications.

Features:

  • High Power Density: Compact size allows for efficient use of space.
  • High Efficiency: Minimizes power loss and heat generation.
  • Isolated Output: Provides electrical isolation between input and output.
  • Regulated Output: Maintains a stable 5V output voltage despite variations in input voltage and load.
  • Remote Sense: Compensates for voltage drop across output leads.
  • Overvoltage Protection: Protects the output circuitry from excessive voltage.
  • Overtemperature Protection: Shuts down the module if it overheats.
  • Current Limiting: Protects the module from overcurrent conditions.

Benefits:

  • Reliable Power Conversion: Ensures a stable and consistent power supply for critical applications.
  • Space Savings: Compact size allows for integration into space-constrained environments.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, simplifying thermal management.
  • Improved System Performance: Stable and regulated output voltage enhances the performance of powered devices.
  • Enhanced Safety: Isolation and protection features ensure safe operation.

Technical Specifications: The V300B5C200AL accepts an input voltage range of 180-425V DC. It provides a regulated 5V DC output with a maximum output current of 40A. Isolation voltage is typically 3000V DC. The operating temperature range is typically -40°C to +100°C (refer to datasheet for derating). The module is typically encapsulated for enhanced ruggedness and environmental protection.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess