EN
  • EN
  • DE

AR02DTD4701

Part No AR02DTD4701
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0402 0.5% TCR50 4.7K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0402
Lead Free Yes
Power Rating 62.5 mW
Resistance 4.7 kΩ
Win Source Part Number 975707-AR02DTD4701
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR02DTD4701 CAD Model

Description

The Viking Tech AR02DTD4701 is a precision thin film chip resistor designed for surface mount applications. It provides stable and reliable resistance in a compact size. It is built for applications requiring tight tolerances and low temperature coefficients.

Applications:

  • Voltage dividers: Used in precision voltage divider circuits where accurate and stable voltage ratios are critical.
  • Current sensing: Provides accurate current sensing in power supplies, motor controllers, and battery management systems.
  • Feedback circuits: Used in feedback loops for operational amplifiers and other analog circuits to ensure stable and predictable performance.
  • Precision instrumentation: Employed in test and measurement equipment where high accuracy and stability are required.
  • Medical devices: Used in medical electronics where reliable and accurate performance is essential.

Features:

  • Thin film technology: Provides excellent stability and low temperature coefficient of resistance (TCR).
  • Surface mount design: Facilitates automated assembly and reduces board space requirements.
  • Tight tolerance: Offers high accuracy in resistance value.
  • Small size: Allows for high-density placement on circuit boards.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved accuracy: The tight tolerance ensures accurate circuit performance, reducing errors and improving overall system reliability.
  • Enhanced stability: The thin film technology provides excellent stability over temperature and time, ensuring consistent performance.
  • Reduced board space: The small size enables compact designs and efficient use of board space.
  • Simplified assembly: The surface mount design simplifies assembly and reduces manufacturing costs.
  • Environmental compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The AR02DTD4701 has a resistance value of 4.7 kΩ (4701). Its power rating, voltage rating, tolerance, and TCR are specified in the datasheet. The standard package size is 0402. Consult the manufacturer's datasheet for precise electrical characteristics, dimensions, and soldering recommendations. The terminating material is typically nickel barrier with tin plating.

You May Also Be Interested in

Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES SMD 210 OHM 1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 5.9K OHM 0.1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4,590+ $0.0126 $57.8340
11,115+ $0.0104 $115.5960
17,245+ $0.0101 $174.1745
23,810+ $0.0097 $230.9570
30,490+ $0.0095 $289.6550
41,100+ $0.0085 $349.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 4590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess