EN
  • EN
  • DE

AR05ATS2400

Part No AR05ATS2400
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0805 0.05% TCR5 240?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Lead Free Yes
Power Rating 62.5 mW
Resistance 240 Ω
Win Source Part Number 985544-AR05ATS2400
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR05ATS2400 CAD Model

Description

The AR05ATS2400 is a chip resistor manufactured by Viking Tech, designed for surface mount applications. It is part of the AR series, which is known for its high reliability and precision in various electronic circuits. The AR05ATS2400 is specifically engineered to provide stable and accurate resistance in diverse operating conditions.

Applications:

  • Consumer Electronics: Used in smartphones, laptops, and other consumer devices for accurate current and voltage control.
  • Industrial Automation: Integrated into industrial control systems, power supplies, and measurement equipment requiring high reliability.
  • Medical Equipment: Employed in medical monitoring devices and diagnostic equipment where precision is critical.
  • Automotive Electronics: Utilized in automotive control units (ECUs), sensor interfaces, and power management systems.
  • Telecommunications: Found in network devices such as routers, switches, and base stations for impedance matching and signal conditioning.

Features:

  • High Stability: Offers stable performance over a wide temperature range, ensuring consistent resistance values.
  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on printed circuit boards (PCBs).
  • Compact Size: Small form factor allows for high-density circuit designs.
  • Precise Resistance: Provides accurate resistance values for critical circuit applications.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations on hazardous substances.

Benefits:

  • Improved Circuit Performance: High stability ensures accurate and reliable circuit operation.
  • Reduced Failure Rate: Stable performance minimizes the risk of component failure under various operating conditions.
  • Space Saving: Compact size allows for more components on the PCB, enabling smaller device designs.
  • Efficient Assembly: SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Environmental Responsibility: RoHS compliance ensures the product is environmentally friendly, adhering to regulatory standards.

Additional Details:

The AR05ATS2400 chip resistor is manufactured using thin film technology to ensure high precision and stability. The resistance value is indicated by a specific code on the component. This resistor is designed to withstand harsh environmental conditions and is suitable for automated assembly processes. Its robust construction and reliable performance make it an ideal choice for demanding applications.

You May Also Be Interested in

Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Susumu
RES 0.008 OHM 1W 1206 WIDE
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9807 $58.8420
145+ $0.8047 $116.6815
225+ $0.7796 $175.4100
310+ $0.7544 $233.8640
400+ $0.7293 $291.7200
530+ $0.6539 $346.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess