EN
  • EN
  • DE

CSRV0204FTDV6800

Part No CSRV0204FTDV6800
Manufacturer Viking Tech
Catalog OEM Parts (C - E)
Description MM0204 680R 1% 0, 25W TK50
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0204
Lead Free Yes
Power Rating 250 mW
Resistance 680 Ω
Win Source Part Number 1053547-CSRV0204FTDV6800
Categories OEM Parts(C-E)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSRV0204FTDV6800 CAD Model

Description

The CSRV0204FTDV6800 is a thick film chip resistor manufactured by Viking Tech. It is designed for general purpose applications in electronic circuits, providing a stable and reliable resistance value. The resistor is available in a standard 0204 package size, making it suitable for automated assembly processes.

Applications:

  • General purpose resistance
  • Current limiting
  • Voltage division
  • Pull-up/pull-down resistors
  • Load resistors

Features:

  • Thick film construction: Provides stable and reliable resistance value.
  • 0204 package size: Standard size for automated assembly.
  • RoHS compliant: Environmentally friendly, lead-free construction.
  • High power rating: Can withstand high power dissipation.
  • Wide resistance range: Available in a wide range of resistance values.

Benefits:

  • Stable performance: Provides a consistent resistance value over temperature and time.
  • Easy assembly: Standard package size simplifies automated assembly processes.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.
  • Reliable operation: Designed for long-term performance in demanding applications.
  • Cost-effective: Provides a cost-effective solution for general purpose resistance requirements.

Additional Details:

The CSRV0204FTDV6800 has a resistance value of 680 Ohms. The tolerance is typically ±1% or ±5%. The power rating is typically 0.1W or 0.25W, depending on the specific model. The operating temperature range is typically -55°C to +155°C. The resistor is available in tape and reel packaging for automated assembly. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C or ±200 ppm/°C. Consult the manufacturer's datasheet for detailed specifications, including dimensions, electrical characteristics, and packaging information.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess