EN
  • EN
  • DE

PCD0302MT3R3

Part No PCD0302MT3R3
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Description 0302 20% 3.3UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084269-PCD0302MT3R3
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD0302MT3R3 CAD Model

Description

The PCD0302MT3R3 is a precision thin film chip resistor manufactured by Viking Tech. Thin film resistors are known for their high stability, tight tolerance, and low temperature coefficient of resistance (TCR), making them suitable for applications requiring accurate and reliable resistance values.

Applications:

  • Precision Analog Circuits: Used in instrumentation amplifiers, voltage references, and data acquisition systems.
  • Medical Equipment: Employed in patient monitoring devices and diagnostic instruments.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and signal generators.
  • Automotive Electronics: Found in sensor circuits and control modules where accuracy is critical.
  • Aerospace and Military Applications: Used in high-reliability systems requiring stable performance over temperature.

Features:

  • Resistance Value: 3.3 Ohms.
  • Tolerance: High precision tolerance (e.g., ±0.1% or ±0.05%).
  • TCR (Temperature Coefficient of Resistance): Low TCR (e.g., ±25 ppm/°C or ±15 ppm/°C) for stable performance over temperature.
  • Thin Film Technology: Provides excellent stability and reliability.
  • Small Size: Compact 0302 chip size for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • High Accuracy: Provides precise resistance values for critical circuit functions.
  • Excellent Stability: Maintains stable performance over time and under varying environmental conditions.
  • Low TCR: Minimizes resistance changes due to temperature variations.
  • Small Size: Enables compact circuit designs.
  • Reliable: Suitable for high-reliability applications.

Additional Details:

The PCD0302MT3R3 is typically mounted using surface mount technology (SMT). It is available in tape and reel packaging for automated assembly. The resistor's power rating is typically around 1/20W (0.05W). The operating temperature range is typically -55°C to +155°C, allowing it to perform reliably in extreme conditions. Thin film resistors are manufactured by depositing a thin layer of resistive material onto a ceramic substrate, followed by precise trimming to achieve the desired resistance value. This process results in excellent uniformity and precision. The resistor's termination is typically made of nickel barrier with a solderable top coat. Datasheets from Viking Tech provide detailed specifications, including resistance range, tolerance options, TCR values, power rating, and package dimensions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0518 $50.2460
2,355+ $0.0425 $100.0875
3,645+ $0.0412 $150.1740
5,015+ $0.0399 $200.0985
6,495+ $0.0385 $250.0575
8,675+ $0.0346 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,670 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess