EN
  • EN
  • DE

PCS73MT5R6

Part No PCS73MT5R6
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 5.6 µH
Resistance 56 mΩ
Win Source Part Number 1180182-PCS73MT5R6
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCS73MT5R6 CAD Model

Description

The PCS73MT5R6 is a precision current sense resistor manufactured by Viking Tech. It's designed for accurate current measurement in a variety of electronic applications.

Applications:

  • Current sensing in power supplies.
  • Motor control circuits.
  • Battery management systems.
  • Over-current protection circuits.
  • Inverters.
  • DC-DC converters.

Features:

  • Low resistance value (5.6 mΩ). Minimizes voltage drop and power dissipation.
  • High precision. Provides accurate current measurement.
  • Low temperature coefficient of resistance (TCR). Ensures stable performance over a wide temperature range.
  • Surface mount technology (SMT). Designed for automated assembly.
  • Metal strip construction. Provides high surge current capability.
  • RoHS compliant. Environmentally friendly, lead-free construction.

Benefits:

  • Accurate current measurement. Enables precise control and monitoring of current flow.
  • Reduced power loss. Low resistance minimizes power dissipation, improving system efficiency.
  • Stable performance. Low TCR ensures consistent accuracy over temperature variations.
  • High reliability. Metal strip construction provides robust performance in demanding environments.
  • Easy assembly. SMT design simplifies manufacturing processes.

This current sense resistor is a critical component for accurate current measurement in various electronic devices. Its low resistance value, high precision, and low TCR ensure minimal impact on the circuit while providing reliable and accurate current readings. It is used in various high-power and sensitive electronic circuits. Its SMT design simplifies assembly and allows for compact circuit board designs. The PCS73MT5R6 provides essential functionality for current control and monitoring in modern electronics, contributing to system efficiency and safety.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
NEC
Need more? Email Us
NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess