EN
  • EN
  • DE

RS-0805-100R-5%-0.125W

Part No RS-0805-100R-5%-0.125W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133503-RS-0805-100R-5%-0.125W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0805-100R-5%-0.125W CAD Model

Description

The RS-0805-100R-5%-0.125W is a thick film chip resistor manufactured by Viking Tech. This resistor is designed for general-purpose applications and features a compact size, making it suitable for densely populated circuit boards. The specified value is 100 ohms with a 5% tolerance and a power rating of 0.125W.

Applications

  • General electronic circuits
  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Signal termination

Features

  • Small size: 0805 (2.0mm x 1.25mm)
  • Thick film construction
  • Resistance value: 100 ohms
  • Tolerance: ±5%
  • Power rating: 0.125W (1/8W)
  • RoHS compliant

Benefits

  • Miniaturization of electronic circuits due to its compact size.
  • Cost-effective solution for general-purpose resistance requirements.
  • Easy integration into automated assembly processes.
  • Reliable performance in various electronic applications.
  • Compliance with environmental regulations.

Additional Details

The RS-0805-100R-5%-0.125W is constructed using a thick film resistive element on a ceramic substrate. It is designed for surface mount assembly and is typically used in a wide range of electronic devices. The resistor is packaged on tape and reel for automated assembly. It operates within a standard temperature range of -55°C to +155°C, making it suitable for demanding environments. The 'RS' series signifies it is part of Viking Tech's general purpose resistor line.

This resistor is a standard component used in a vast array of electronic devices. Its reliable performance and compact size make it a popular choice for designers. It's widely employed for current limiting, voltage division, and pull-up/pull-down applications. The robust construction ensures reliable operation over a broad range of temperatures, making it suitable for a broad scope of applications.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess