EN
  • EN
  • DE

V23990-P632-A-PM

Part No V23990-P632-A-PM
Manufacturer Vincotech
Catalog Custom Parts (U - Z)
Description IGBT-Modul 600V 15A flow90 RoHSconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199165-V23990-P632-A-PM
Categories Custom Parts
Manufacturer Vincotech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23990-P632-A-PM CAD Model

Description

The V23990-P632-A-PM is a power module manufactured by Vincotech, a company specializing in power electronics solutions. While specific details on this particular module are limited, Vincotech's power modules are generally designed for applications requiring efficient power conversion and control.

Applications

  • Industrial Motor Drives: Powering and controlling electric motors in industrial applications.
  • Solar Inverters: Converting DC power from solar panels to AC power for grid connection or local use.
  • Uninterruptible Power Supplies (UPS): Providing backup power in case of power outages.
  • Welding Equipment: Supplying power for welding processes.
  • Electric Vehicle Charging Stations: Power conversion for charging electric vehicles.

Features

  • Integrated Power Semiconductors: Typically includes IGBTs, MOSFETs, or diodes within the module.
  • Low Inductance Design: Optimized for minimizing switching losses and improving efficiency.
  • Thermal Management: Designed for efficient heat dissipation.
  • Isolation: Electrical isolation between the power circuit and the control circuit.
  • Compact Design: Integrated solution for space-constrained applications.

Benefits

  • High Efficiency: Minimizes energy losses during power conversion.
  • Reliability: Designed for robust operation in harsh environments.
  • Reduced System Size: Compact design allows for smaller overall system size.
  • Simplified Assembly: Integrated solution simplifies assembly and reduces manufacturing costs.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation at high power levels.

Additional Details

Vincotech power modules offer a range of configurations and topologies tailored to different applications. These modules typically incorporate advanced features such as short-circuit protection, over-temperature protection, and under-voltage lockout. The V23990-P632-A-PM likely falls within Vincotech's flowPACK or similar series, known for their robust design and suitability for demanding applications. Datasheets providing detailed electrical and thermal characteristics would be essential for proper integration and utilization of this module. The specific semiconductor technology (e.g., IGBT, MOSFET) and the module topology (e.g., half-bridge, full-bridge, three-phase) would dictate its suitability for particular power conversion requirements.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess