EN
  • EN
  • DE

109D277X9050T2

Part No 109D277X9050T2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 270UF 10% 50V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 270 µF
Tolerance ±10%
Voltage - Rated 50 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 1.8Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.406" Dia x 0.921" L (10.31mm x 23.40mm)
Manufacturer Size Code T
Features Wet Tantalum
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1526973-109D277X9050T2
Ultra Librarian 3D Model Ultra Librarian 109D277X9050T2 CAD Model

Description

N

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess