EN
  • EN
  • DE

109D476X9050F2

Part No 109D476X9050F2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 47UF 10% 50V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 47 µF
Tolerance ±10%
Voltage - Rated 50 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 6Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.312" Dia x 0.796" L (7.92mm x 20.22mm)
Manufacturer Size Code F
Features Wet Tantalum
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1526977-109D476X9050F2
Ultra Librarian 3D Model Ultra Librarian 109D476X9050F2 CAD Model

Description

N

You May Also Be Interested in

Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess