The 10A1-473G is a component manufactured by Vishay. Based on the part number nomenclature, it is likely a ceramic disc capacitor, a common type of capacitor used in a wide range of electronic circuits. Vishay is a well-known manufacturer of electronic components, including capacitors, resistors, and semiconductors.
Applications
- Power supplies
- Filtering circuits
- Bypass capacitors
- Coupling capacitors
- Timing circuits
- Noise suppression
Features
- Ceramic dielectric material
- High capacitance value (inferred from part number)
- Small size and compact design
- Stable performance over temperature
- High reliability
- Leaded construction for easy mounting
Benefits
- Provides reliable capacitance for various applications
- Reduces noise and improves signal quality
- Enables compact circuit designs
- Maintains stable performance in changing environments
- Offers long-term reliability
- Easy to integrate into existing circuits
Additional Details
The '473' in the part number 10A1-473G typically indicates a capacitance value of 47 x 10^3 pF, or 47 nF. The voltage rating and tolerance are important parameters to consider when selecting this capacitor for a specific application. Ceramic disc capacitors are known for their low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making them suitable for high-frequency applications. The datasheet for the 10A1-473G provides detailed information about its electrical characteristics, mechanical dimensions, and environmental ratings. Proper handling and storage are essential to maintain the capacitor's performance and prevent damage.