EN
  • EN
  • DE

15TQ060STRLPBF

Part No 15TQ060STRLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121389-15TQ060STRLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15TQ060STRLPBF CAD Model

Description

The 15TQ060STRLPBF is a single Schottky Rectifier manufactured by Vishay. This Schottky diode features a low forward voltage drop and fast switching speed, making it suitable for high-frequency applications such as switching power supplies, DC-DC converters, and freewheeling diode circuits. The "STRL" likely refers to a specific package type (e.g., surface mount), while "PBF" indicates that the component is lead-free and RoHS compliant.

Applications:

  • Switching Power Supplies: Used as a rectifier in the secondary side of switching power supplies for improved efficiency.
  • DC-DC Converters: Employed in DC-DC converters to rectify the output voltage with minimal losses.
  • Freewheeling Diode: Protects switching transistors from inductive voltage spikes when switching inductive loads.
  • Polarity Protection: Prevents damage from reversed polarity connections.
  • High-Frequency Inverters: Used in inverter circuits due to its fast switching characteristics.

Features:

  • Schottky Barrier Diode: Provides a low forward voltage drop (VF) and fast switching speed.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Reverse Leakage Current: Minimizes power losses due to reverse current.
  • Surface Mount Package (STRL): Suitable for automated assembly and compact designs.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power dissipation and improves overall efficiency.
  • Faster Switching Speed: Enables higher frequency operation with reduced switching losses.
  • Enhanced Reliability: High surge current capability ensures robust performance under demanding conditions.
  • Compact Design: Surface mount package allows for space-saving designs.
  • Environmentally Friendly: Lead-free finish contributes to environmental protection.

Additional Details:

Key specifications for the 15TQ060STRLPBF include the maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), forward voltage drop (VF), and maximum junction temperature (TJ). The exact package dimensions and thermal resistance will be detailed in the Vishay datasheet. Proper heatsinking and adherence to the recommended operating conditions are essential for reliable performance. The "STRL" marking should be verified against the datasheet to ensure proper footprint design for surface mount assembly.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9811 $59.6220
48+ $2.4463 $117.4224
74+ $2.3701 $175.3874
101+ $2.2927 $231.5627
131+ $2.2164 $290.3484
175+ $1.9878 $347.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess