EN
  • EN
  • DE

195D106X9025G2T

Part No 195D106X9025G2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 10% 25V 2810
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay
Series TANTAMOUNT®, 195D
Package Tape & Reel
Product Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 25 V
Type Conformal Coated
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 2810 (7026 Metric)
Size / Dimension 0.276" L x 0.102" W (7.00mm x 2.60mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code G
Features General Purpose
Standard Package 1,400 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 854269-195D106X9025G2T
Ultra Librarian 3D Model Ultra Librarian 195D106X9025G2T CAD Model

Description

The 854269-195D106X9025G2T is a tantalum capacitor from the TANTAMOUNT® series by Vishay.

  • Series: TANTAMOUNT®
  • Type: Conformal Coated
  • Capacitance: 10 µF
  • Voltage Rating: 25V
  • Application: General Purpose
  • Mounting: Surface Mount
  • Size: 0.276" L x 0.102" W (7.00mm x 2.60mm)
  • Height: 0.110" (2.80mm)
  • Package: Tape & Reel
  • Standard Package: 1,400 pcs
  • Temperature Range: -55°C to 125°C
  • Status: Active

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess