EN
  • EN
  • DE
  • IT

20CWT10FN

Part No 20CWT10FN
Manufacturer Vishay
Catalog Hard To Find
Description High Performance Schottky Generation 5.0, 2 x 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122921-20CWT10FN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20CWT10FN CAD Model

Description

The Vishay 20CWT10FN is a high-performance Schottky Rectifier designed for various power management applications. This device features a low forward voltage drop and fast switching speed, making it ideal for use in switching power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage to convert AC to DC efficiently.
  • DC-DC Converters: Applied in converters to step up or step down voltage levels with minimal power loss.
  • Freewheeling Diodes: Employed to protect inductive loads from voltage spikes.
  • Polarity Protection: Used to prevent damage from reverse polarity connections.
  • Solar Power Systems: Utilized in solar panel systems for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Provides protection against transient current spikes.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses in switching applications.
  • Faster Switching Speeds: Enhances the performance of high-frequency circuits.
  • Robust Protection: High surge current capability protects against overcurrent conditions.
  • Enhanced Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Halogen-free and RoHS compliant materials reduce environmental impact.

Additional Details:

The Vishay 20CWT10FN is typically packaged in a TO-220 or similar through-hole package, facilitating easy integration into circuit boards. It is designed to operate within specific voltage and current limits, as specified in the datasheet. The diode's fast switching speed is crucial for applications where high-frequency operation is required, such as in modern power supplies. The low forward voltage drop minimizes power dissipation, contributing to improved energy efficiency. This makes the 20CWT10FN a reliable and efficient choice for a wide range of power management applications. Its high surge current capability also makes it suitable for applications where transient voltage spikes are a concern.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess