EN
  • EN
  • DE

20ETF06PBF

Part No 20ETF06PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122932-20ETF06PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 20ETF06PBF CAD Model

Description

The Vishay 20ETF06PBF is a fast recovery rectifier diode designed for high-frequency applications where efficiency and speed are critical. It's part of Vishay's series of high-performance diodes and is commonly used in switched-mode power supplies (SMPS), inverters, and other applications requiring fast and efficient rectification. The "PBF" suffix indicates that the component is lead-free.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Inverters
  • Free-wheeling diodes in inductive circuits
  • Power factor correction (PFC) circuits
  • High-frequency rectification

Features:

  • Fast Recovery Time: Offers a fast reverse recovery time (trr), minimizing switching losses.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes conduction losses and improves efficiency.
  • Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.
  • High Operating Temperature: Designed to operate at high junction temperatures.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher energy efficiency.
  • Enhanced Reliability: High surge current capability ensures reliable operation in demanding applications.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses, leading to cooler operation.
  • Environmental Compliance: Lead-free finish meets environmental regulations.
  • Versatile Applications: Suitable for a wide range of high-frequency rectification applications.

Additional Details:

The 20ETF06PBF has a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 20A. The typical reverse recovery time (trr) is in the nanosecond range, which is crucial for high-frequency applications. The forward voltage drop (VF) is typically low, minimizing conduction losses. The diode is typically packaged in a TO-220AC package, which allows for easy mounting and efficient heat dissipation. It's important to consider the thermal characteristics of the diode and provide adequate heatsinking to ensure reliable operation at high currents and ambient temperatures. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines, including derating curves for temperature and current.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4267 $58.2539
42+ $2.8117 $118.0914
64+ $2.7239 $174.3296
88+ $2.6359 $231.9592
114+ $2.5481 $290.4834
152+ $2.2845 $347.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess