EN
  • EN
  • DE
  • IT

248BBHS0XB25503MA

Part No 248BBHS0XB25503MA
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POT PLASTIC LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mfr Vishay
Series 248
Package Box
Product Status Active
Resistance (Ohms) 50k
Tolerance ±20%
Power (Watts) 0.5W, 1/2W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±500ppm/°C
Rotation 295°
Resistive Material Conductive Plastic
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.750" (19.05mm)
Actuator Diameter 0.125" (3.18mm)
Bushing Thread 1/4
Mounting Type Panel Mount
Size - Body Square - 0.500" x 0.500" Face (12.70mm x 12.70mm)
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1325957-248BBHS0XB25503MA
Ultra Librarian 3D Model Ultra Librarian 248BBHS0XB25503MA CAD Model

Description

The 248BBHS0XB25503MA is a rotary potentiometer from Vishay's 248 series.

  • Resistance: 50k ohms
  • Power Rating: 0.5W (1/2W)
  • Adjustment Type: Side
  • Taper: Linear
  • Tolerance: ±20%
  • Temperature Coefficient: ±500ppm/°C
  • Actuator Length: 0.750" (19.05mm)
  • Actuator Diameter: 0.125" (3.18mm)
  • Body Shape: Square
  • Body Size: 0.500" x 0.500" (12.70mm x 12.70mm)
  • Bushing Thread: 1/4
  • Mounting Type: Panel Mount
  • Termination: PC pins
  • Status: Active
  • Standard Package: 50 pcs

You May Also Be Interested in

Vishay
POT PLASTIC LINEAR
Lowest to $16.3053
Vishay
POT 47K OHM 1W CERMET LINEAR / 47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $44.6668
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR
Need more? Email Us
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Turret
Need more? Email Us
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR
Lowest to $3.0463
Bourns Inc.
POT 1K OHM 1.5W WIREWOUND LINEAR
Lowest to $56.4249
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $52.1771
CTS Electrocomponents
POT 100K OHM 1/4W CARBON LINEAR
Need more? Email Us
Vishay
POT 10K OHM 1W CERMET LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1W Solder Lug
Lowest to $28.6438

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3053 $65.2212
10+ $13.3788 $133.7880
15+ $12.9608 $194.4120
21+ $12.5427 $263.3967
27+ $12.1246 $327.3642
36+ $10.8703 $391.3308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess