EN
  • EN
  • DE

293D106X06R3A2TE3

Part No 293D106X06R3A2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 20% 6.3V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features 10 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3.4Ohm
Manufacturer Vishay
Series TANTAMOUNT®, 293D
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-1934-6, 293D106X06R3A2TE3-ND, 718-1934-2, 718-1934-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906182-293D106X06R3A2TE3
Ultra Librarian 3D Model Ultra Librarian 293D106X06R3A2TE3 CAD Model

Description

The Vishay 293D106X06R3A2TE3 is a 10 µF Molded Tantalum Capacitor with a voltage rating of 6.3 V and 3.4Ohm.

  • Package: surface mount 1206 (3216 Metric)
  • Operating Temperature Range: -55°C to 125°C
  • Applications: Capacitors
  • Package Quantity: 2000
  • MSL level: 1 (Unlimited)
  • REACH: REACH unaffected
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess