EN
  • EN
  • DE

293D106X5015C2TC

Part No 293D106X5015C2TC
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 721411-293D106X5015C2TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 293D106X5015C2TC CAD Model

Description

The 293D106X5015C2TC is a solid tantalum capacitor manufactured by Vishay. Tantalum capacitors are known for their high capacitance-to-volume ratio, stable electrical characteristics, and long operational life. These capacitors are commonly used in power filtering, bypass, and decoupling applications in a wide range of electronic devices.

Applications

  • Power Filtering: Reduces noise and ripple in power supplies.
  • Bypass: Provides a low-impedance path for high-frequency signals to ground.
  • Decoupling: Isolates sensitive components from noise and voltage fluctuations.
  • Timing Circuits: Used in timing circuits for stable and accurate timing.

Features

  • Solid Tantalum Construction: Offers stable electrical characteristics and long operational life.
  • High Capacitance-to-Volume Ratio: Provides high capacitance in a small package size.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.
  • Surface Mount Package: Enables compact designs and automated assembly.

Benefits

  • Stable Performance: Maintains stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Design: High capacitance-to-volume ratio allows for miniaturization of electronic devices.
  • Long Operational Life: Solid tantalum construction ensures long-term reliability.
  • Efficient Power Delivery: Low ESR minimizes power loss and heat generation.

Technical Specifications

The 293D106X5015C2TC has a capacitance of 10µF and a voltage rating of 15V. Key specifications also include ESR, tolerance, and operating temperature range. Refer to the Vishay datasheet for detailed specifications and application guidelines.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess